TSE - TS EN 55025
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers
active
| Organization: | TSE |
| Publication Date: | 19 January 2010 |
| Status: | active |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
Document History
April 12, 2012
Vehicles, boats and internal combustion engines - Radio disturbance characteristics -Limits and methods of measurement for the protection of on-board receivers
Bu standard, 150 kHz il? 2500 MHz frekans araligindaki radiobozulmalarini olcmek icin sinirlari ve islemleri kapsar.
TS EN 55025
January 19, 2010
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers
A description is not available for this item.
January 28, 2004
Radio disturbance characteristics for the protection of receivers used on board vehicles, boats, and on devices - Limits and methods of measurement
Bu standard, alüminyum alaşımından yapılmış kendinden yağlamalı, flanşlı burçların özellikleri ile saftların ve yuvaların tasarım tavsiyelerini kapsar..