TSE - TS EN 55012/A1

Vehicles, boats, and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers

active, Most Current
Organization: TSE
Publication Date: 19 January 2010
Status: active
ICS Code (Internal combustion engines for road vehicles in general): 43.060.01
ICS Code (Emission): 33.100.10
ICS Code (Marine engines and propulsion systems): 47.020.20

Document History

TS EN 55012/A1
January 19, 2010
Vehicles, boats, and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
A description is not available for this item.
May 22, 2008
Vehicles, boats, and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of off-board receivers
A description is not available for this item.
May 22, 2007
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices
Bu standarddaki sinir degerler, ev ve benzeri yerlerdekullanildiginda 30 MHz il? 1000 MHz frekans araligindaki yayinalicilari icin koruma saglamak amaciyla tasarlanmistir
May 22, 2007
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices (CISPR 12:2001/A1:2005)
Bu standarddaki sinir degerler, ev ve benzeri yerlerdekullanildiginda 30 MHz il? 1000 MHz frekans araligindaki yayinalicilari icin koruma saglamak amaciyla tasarlanmistir
December 27, 2005
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or in adjacent vehicles/boats/devices (CISPR 12:2001/A1:2005)
Bu standard, ortam sıcaklıklarına maruz, su kapasitesi 0.5 litre ile 150 litre (dahil) arasında olan, taşınabilir ve yeniden doldurulabilir, kaynaklı, çelik LPG tüplerinin imalâtı esnasında malzeme,...
November 11, 2002
Vehicles, boats and internal combustion engine driven devices - Radio disturbance characteristics - Limits and methods of measurement for the protection of receivers except those installed in the vehicle/boat/device itself or
Bu standart, toz metalurjisi için malzeme üretiminde kullanılan sinterlenmiş yumuşak manyetik malzemelerin bazı manyetik ve mekanik özelliklerini kapsar.
Advertisement