TSE - TS EN 50180
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
active
| Organization: | TSE |
| Publication Date: | 13 January 2011 |
| Status: | active |
| ICS Code (Bushings): | 29.080.20 |
Document History
March 13, 2013
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
Bu standard, yalitkan sivi ile doldurulmus transformatorlerdekullanilan, en yuksek gerilimleri 1kV?un ustunde 52 kV?a kadar (52kV dahil), beyan akimlari 250 A?den 3150 A?e kadar ve frekanslari15...
TS EN 50180
January 13, 2011
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers
A description is not available for this item.
January 26, 2006
Bushings above 1 kV up to 36 kV and from 250 A to 3,15 kA for liquid filled transformers
Bu standard, yalitkan sivi ile doldurulmus transformatorlerdekullanilan, beyangerilimleri 1kV?un ustunde 36 kV?a kadar (36 kVdahil), beyan akimlari 250 A?den 3150?A?e kadar ve frekanslari 15Hz?den 60...
November 4, 1997
Bushings above 1 kV up to 36 kV and from 250 A to 3,15 kA for liquid filled transformers
A description is not available for this item.