TSE - TS EN 14605+A1

Protective clothing against liquid chemicals - performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])

active
Organization: TSE
Publication Date: 9 November 2010
Status: active
ICS Code (Protective clothing): 13.340.10

Document History

March 29, 2011
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
Bu standard, asagida belirtilen sinirli kullanimli ve tekrarkullanilabilir tip kimyasal maddelere karsi koruyucu giyeceklericin asgari ozellikleri kapsar.
TS EN 14605+A1
November 9, 2010
Protective clothing against liquid chemicals - performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.
April 17, 2008
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
Bu standard, asagida belirtilen sinirli kullanimli ve tekrarkullanilabilir tip kimyasal koruyucu giyecekler icin asgarikurallari kapsar: - Giyecegin farkli parcalari arasinda sivigecirmez birlesim...
December 27, 2005
Protective clothing against liquid chemicals - Performance requirements for clothing with liquid-tight (Type 3) or spray-tight (Type 4) connections, including items providing protection to parts of the body only (Types PB [3] and PB [4])
A description is not available for this item.
Advertisement