ISO 21771

Gears - Cylindrical involute gears and gear pairs - Concepts and geometry

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2007
Status: active
Page Count: 88
ICS Code (Gears): 21.200
scope:

This International Standard specifies the geometric concepts and parameters for cylindrical gears with involute helicoid tooth flanks. Flank modifications are included.

It also covers the concepts and parameters for cylindrical gear pairs with parallel axes and a constant gear ratio, which consist of cylindrical gears according to it. Gear and mating gear in these gear pairs have the same basic rack tooth profile.

The equations given are not restricted to the pressure angle, α P = 20°.

The standard is structured as follows.

- Listing of symbols and nomenclature for a unique description of gears and gear pairs.

- Equations and explanations of the relevant values for defining a cylindrical gear and its tooth system. The equations for determination of the nominal values for zero-deviation gear description parameters are stated for radial tooth dimensions (gear tooth heights), the distance between flanks of the same hand, the distance between flanks of opposite hand, as well as the tooth flank characterizing parameters.

- Equations and explanations of the relevant values for defining cylindrical gear pairs. The equations for the essential parameters characterizing the engagement conditions of the unloaded gear pair are listed.

- Equations and suggestions for desired flank modifications.

- Concepts and recommendations needed for a unique geometrical definition of the intended results from manufacture.

- Equations for determination of the nominal values or the limiting values for the most used inspection methods for tooth thickness.

Document History

ISO 21771
September 1, 2007
Gears - Cylindrical involute gears and gear pairs - Concepts and geometry
This International Standard specifies the geometric concepts and parameters for cylindrical gears with involute helicoid tooth flanks. Flank modifications are included. It also covers the concepts...

References

Advertisement