TSE - TS EN ISO 7046-2

Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 2: Steel screws of property class 8.8, stainless steel screws and non-ferrous metal screws

active, Most Current
Organization: TSE
Publication Date: 27 December 2012
Status: active
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Bu standard; anma capi M2 ila M10 (dahil), mamul kalitesi A vemukavemet sinifi; celik icin 8.8, paslanmaz celik icin A2-70, demirdisi (demir esasli olmayan) metaller icin CU2 ve CU3 olan duz havsabasli yildiz tornavida yuvali vidalari kapsar. Ozel durumlarda bustandardda belirtilenler disinda ozellikler istenirse bunlar,mevcut standardlardan (ornegin; ISO 261, ISO 888, ISO 898-1, ISO965-2, ISO 3506-1, ISO 4759-1 ve ISO 8839) secilebilir.

Document History

TS EN ISO 7046-2
December 27, 2012
Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 2: Steel screws of property class 8.8, stainless steel screws and non-ferrous metal screws
Bu standard; anma capi M2 ila M10 (dahil), mamul kalitesi A vemukavemet sinifi; celik icin 8.8, paslanmaz celik icin A2-70, demirdisi (demir esasli olmayan) metaller icin CU2 ve CU3 olan duz...
February 21, 2012
Countersunk flat head screws (common head style) with type H or type Z cross recess - Product grade A - Part 2: Steel screws of property class 8.8, stainless steel screws and non-ferrous metal screws
A description is not available for this item.
Advertisement