TSE - TS EN ISO 15015

Plastics - Extruded sheets of impact-modified acrylonitrile-styrene copolymers (ABS, AEPDS and ASA) - Requirements and test methods

active, Most Current
Organization: TSE
Publication Date: 22 November 2011
Status: active
ICS Code (Films and sheets): 83.140.10
scope:

This International Standard specifies the requirements and testmethods for solid flat extruded sheets of impact-modifiedacrylonitrile-styrene copolymer materials:acrylonitrile-butadiene-styrene (ABS), acrylonitrile-(ethylene-propylene-diene)-styrene (AEPDS) (commonly known as AES)and acrylonitrile-styrene-acrylate (ASA), without fillers orreinforcing materials. This International Standard also applies toABS, AEPDS and ASA sheet in rolled form. It applies only tothicknesses from 0,25 mm to 20,0 mm.

Document History

TS EN ISO 15015
November 22, 2011
Plastics - Extruded sheets of impact-modified acrylonitrile-styrene copolymers (ABS, AEPDS and ASA) - Requirements and test methods
This International Standard specifies the requirements and testmethods for solid flat extruded sheets of impact-modifiedacrylonitrile-styrene copolymer materials:acrylonitrile-butadiene-styrene...
Advertisement