TSE - TS EN ISO 9311-2
Adhesives for thermoplastic piping systems - Part 2: Determination of shear strength
active
| Organization: | TSE |
| Publication Date: | 31 January 2012 |
| Status: | active |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Adhesives): | 83.180 |
Document History
April 8, 2015
Adhesives for thermoplastic piping systems ? Part 2: Determination of shear strength
Bu standard, termopl?stik boru sistemlerinde yapistiricilarlayapilan baglantilarin kesme mukavemetinin tayini icin bir metodukapsar.
TS EN ISO 9311-2
January 31, 2012
Adhesives for thermoplastic piping systems - Part 2: Determination of shear strength
A description is not available for this item.
April 14, 2004
Adhesives for thermoplastic piping systems ? Part 2: Determination of shear strength
Bu standard, termopl?stik boru sistemlerinde yapistiricilarlayapilan baglantilarin kesme mukavemetinin tayini icin bir metodukapsar.
November 11, 2002
Adhesives for thermoplastic piping systems - Part 2: Determination of shear strength (ISO/DIS 9311-2:1997); German version prEN ISO 9311-2:1997
Bu standard, veri iletimi için amaçlanan 12.5 kHz, 20 kHz ve 25 kHz'lik kanal aralıkları ile 30 MHz ve 1000 MHz arasındaki radyo frekanslarında çalışan mevcut band genişliğini kullanarak kara seyyar...