TSE - TS EN 4612-012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 012: Nickel plated copper - Operating temperatures, between - 65?C and 150 ?C - Dual extruded wall for open applications, with jacket andscreen (braid) - UV laser printable - Product standard
active
| Organization: | TSE |
| Publication Date: | 8 March 2012 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
June 12, 2013
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 012: Nickel plated copper - Operating temperatures, between - 65?C and 150 ?C - Dual extruded wall for open applications, with jacket andscreen (braid) - UV laser printable - Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V k.o.k(karelerin ortalamasinin karekoko) degerini asmayan gerilimlerdecalisan, - 65oC ile 150 oC arasinda calisan, ucak icerisineyerlestirilmis...
TS EN 4612-012
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed- Part 012: Nickel plated copper - Operating temperatures, between - 65?C and 150 ?C - Dual extruded wall for open applications, with jacket andscreen (braid) - UV laser printable - Product standard
A description is not available for this item.