TSE - TS EN 4612-008

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed -Part 008: Silver plated copper - Operating temperatures, between - 65 ?C and 150 ?C - single extruded wall for open applications, with jacket andscreen (braid) - UV laser printable - Product standard

active
Organization: TSE
Publication Date: 8 March 2012
Status: active
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

June 12, 2013
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed -Part 008: Silver plated copper - Operating temperatures, between - 65 ?C and 150 ?C - single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
Bu standard, 2000 Hz?i asmayan frekanslarda ve 600 V etkin(karelerin ortalamasinin karekoku-k.o.k.) degerini asmayangerilimlerde calisan, -65 oC ile 150 oC arasinda calisan, ucakicerisine...
TS EN 4612-008
March 8, 2012
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly XLETFE Family jacketed or screened and jacketed -Part 008: Silver plated copper - Operating temperatures, between - 65 ?C and 150 ?C - single extruded wall for open applications, with jacket andscreen (braid) - UV laser printable - Product standard
A description is not available for this item.
Advertisement