TSE - TS ISO 20703
Gas cylinders-Refillable welded aluminium-alloy cylinders-Design,construction and testing
active, Most Current
| Organization: | TSE |
| Publication Date: | 16 April 2014 |
| Status: | active |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
Bu standard, basincli, sivilastirilmis ve cozunmus gazlar icin0,5 L?den 150 L?ye kadar (d?hil) su kapasiteli ve 60 bar?dan (6MPa) yuksek olmayan test basincina karsi dayanikli, tekrardoldurulabilir
Document History
TS ISO 20703
April 16, 2014
Gas cylinders-Refillable welded aluminium-alloy cylinders-Design,construction and testing
Bu standard, basincli, sivilastirilmis ve cozunmus gazlar icin0,5 L?den 150 L?ye kadar (d?hil) su kapasiteli ve 60 bar?dan (6MPa) yuksek olmayan test basincina karsi dayanikli, tekrardoldurulabilir,...