TSE - TS EN 13169

Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification

inactive
Organization: TSE
Publication Date: 10 April 2013
Status: inactive
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factorymade expanded perlite board products, with or without facings orcoatings, which are used for the thermal insulation of buildings.The products are manufactured in the form of boards, multi-layeredinsulation or composite insulation products. This standard alsocovers composite insulation products (see Annex E). Productscovered by this standard are also used in prefabricated thermalinsulation systems and composite panels; the performance of systemsincorporating these products is not covered. This standarddescribes product characteristics and includes procedures fortesting, evaluation of conformity, marking and labelling. Thisstandard does not specify the required level of a given property tobe achieved by a product to demonstrate fitness for purpose in aparticular application. The levels required for a given applicationare to be found in regulations or non-conflicting standards.Products with a declared thermal resistance lower than 0,15 m2?K/Wor a declared thermal conductivity greater than 0,070 W/(m?K) at 10?C are not covered by this standard. This standard does not coverin situ insulation products and products intended to be used forthe insulation of building equipment and industrialinstallations.

Document History

April 30, 2015
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
A description is not available for this item.
March 12, 2015
Thermal insulation products for buildings ? factory made products of expanded perlite (epb) - specification
Bu standard, binalarin isi yalitiminda kullanilan, herhangiyuzeyi kaplamasi olan veya olmayan, genlestirilmis perlittenfabrikada im?l edilmis urunlerin ozelliklerini kapsar.
TS EN 13169
April 10, 2013
Thermal insulation products for buildings - Factory made expanded perlite board (EPB) products - Specification
This European Standard specifies the requirements for factorymade expanded perlite board products, with or without facings orcoatings, which are used for the thermal insulation of buildings.The...
January 19, 2010
Thermal insulation products for buildings ? factory made products of expanded perlite (epb) - specification
A description is not available for this item.
February 19, 2009
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
Bu standard binalarin isi yalitiminda kullanilan, dis cephekaplamasi olan veya olmayan, fabrikada im?l edilmis genlestirilmisperlitten yapilan mamuller icin ozelliklerin belirlenmesini...
April 25, 2006
Thermal insulation products for buildings - Factory made products of expanded perlite (EPB) - Specification
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
March 24, 2005
Thermal insulation products for buildings ? Factory made products of expanded perlite (EPB) - Specification
A description is not available for this item.
January 28, 2004
Thermal insulation products for buildings ? factory made products of expanded perlite (epb) - specification
Bu standard binalarin isi yalitiminda kullanilan, dis cephekaplamasi olan veya olmayan, fabrikada im?l edilmis genlestirilmisperlitten yapilan mamuller icin ozelliklerin belirlenmesini...
Advertisement