DSF/prEN 15651-2

Sealants for joints in building construction - Definitions, requirements and evaluation of conformity - Part 2: Sealants for Glazing

inactive
Organization: DS
Status: inactive
Page Count: 35
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European standard specifies definitions and requirements for elastic sealants used for sealing glazing in building construction applications.
It covers glazing joints from 7° horizontal (insert Figure1), main areas of application are:
. Glass to glass
. Glass to frame
. Glass to porous substrates
Excluding aquariums, structural bonding/glazing, inner and outer seal to manufacture insulated glazing units, horizontal glazing (below 7°), organic glass (eg polycarbonate, PMMA etc).
Compatibility needs to be considered and verified between the sealant and the materials involved according to the methods given in Annex D.

Document History

February 22, 2017
Sealants for non-structural use in joints in buildings and pedestrian walkways – Part 2: Sealants for glazing
This European Standard specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7°...
October 24, 2012
Sealants for non-structural use in joints in buildings and pedestrian walkways – Part 2: Sealants for glazing
This European Standard specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7°...
April 15, 2010
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
This document specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7° horizontal....
DSF/prEN 15651-2
Sealants for joints in building construction - Definitions, requirements and evaluation of conformity - Part 2: Sealants for Glazing
This European standard specifies definitions and requirements for elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7° horizontal (insert...
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
This document specifies definitions and requirements for non structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7° horizontal....
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
This European Standard specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7°...
Advertisement