TSE - TS EN ISO 15970
Natural gas - Measurement of properties - Volumetric properties: density, pressure, temperature and compression factor (ISO 15970:2008)
active, Most Current
| Organization: | TSE |
| Publication Date: | 29 April 2014 |
| Status: | active |
| ICS Code (Volumetric equipment and measurements): | 75.180.30 |
| ICS Code (Natural gas): | 75.060 |
scope:
This international Standard gives requirements and proceduresfor the measurement of the properties of natural gas that are usedmainly for volume calculation and volume conversion: density atreference and at operating conditions, pressure, temperature andcompression factor.
Document History
TS EN ISO 15970
April 29, 2014
Natural gas - Measurement of properties - Volumetric properties: density, pressure, temperature and compression factor (ISO 15970:2008)
This international Standard gives requirements and proceduresfor the measurement of the properties of natural gas that are usedmainly for volume calculation and volume conversion: density atreference...