TSE - TS EN 50516-3-1
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 October 2014 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
TS EN 50516-3-1
October 30, 2014
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
A description is not available for this item.