TSE - TS EN 61076-2-104
Connectors for electronic equipment - Product requirements - Part 2-104: Circular connectors - Detail specification for circular connectors with M8 screw-locking or snap-locking
| Organization: | TSE |
| Publication Date: | 24 December 2014 |
| Status: | active |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 describes circular connectors M8screw-locking or with nominal diameter 8 mm snap-locking, typicallyused for industrial process measurement and control. Theseconnectors consist of fixed and free connectors either rewireableor non-rewireable. Male connectors have round contacts of diameter0,6 mm, diameter 0,7 mm and diameter 1,0 mm. Throughout this detailspecification,
Document History