TSE - TS ISO 2351-1

Assembly tools for screws and nuts - Machine-operated screwdriver bits - Part 1: Screwdriver bits for slotted head screws

active
Organization: TSE
Publication Date: 24 December 2014
Status: active
ICS Code (Hand-held tools in general): 25.140.01
scope:

This part of ISO 2351 prescribes the technical specificationsfor machine-operated screwdriver bits for slotted head screws. Itapplies to bits with male hexagon drive or with cylindrical flatend drive as defined in ISO 1173, and to tips for screwdrivers TypeC as defined in ISO 2380-1. It also gives recommended combinationsbetween tips and bits. NOTE Machine-operated screwdriver bits arelisted under number 3 2 04 01 0 in ISO 1703.

Document History

February 11, 2015
Assembly tools for screws and nuts - Machine-operated screwdriver bits - Part 1: Screwdriver bits for slotted head screws
Bu standard, tornavida kanalli (duz basli) vidalar icin makinaile calistirilan tornavida takma uclarina yonelik teknikozellikleri kapsar. Bu standard, ISO 1173 standardinda tanimlanansilindirik duz...
TS ISO 2351-1
December 24, 2014
Assembly tools for screws and nuts - Machine-operated screwdriver bits - Part 1: Screwdriver bits for slotted head screws
This part of ISO 2351 prescribes the technical specificationsfor machine-operated screwdriver bits for slotted head screws. Itapplies to bits with male hexagon drive or with cylindrical flatend drive...
Advertisement