TSE - TS EN 14901

Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods

active
Organization: TSE
Publication Date: 24 December 2014
Status: active
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Organic coatings): 25.220.60
ICS Code (Metal fittings): 23.040.40
scope:

This European Standard defines the requirements and test methodsfor factory applied epoxy coatings (fusion bonded powder or liquidtwo-pack) used for the corrosion protection of ductile ironfittings and accessories conforming to EN 545, EN 598, EN 969, EN12842, EN 14525, for: - conveying water (e. g. potable water) atoperating temperature up to 50 ?C excluding frost; or; - conveyingwaste water at operating temperature up to 45 ?C excluding frost;or; - conveying gas at operating temperature up to 50 ?C; -suitable for external environments, i.e. soils, waters andatmospheres of all common corrosion loads, characterized in EN545:2010, D.2.3.

Document History

April 30, 2015
Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods
Bu standard; asagida verilen hususlarla ilgili EN 545, EN 598,EN 969, EN 12842, EN 14525?e uygun sunek demir baglanti parcalarive yardimci donanimlarinin (aksesuarlarinin) korozyona karsikorunmasi...
TS EN 14901
December 24, 2014
Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods
This European Standard defines the requirements and test methodsfor factory applied epoxy coatings (fusion bonded powder or liquidtwo-pack) used for the corrosion protection of ductile ironfittings...
October 12, 2006
Ductile iron pipes, fittings and accessories - Epoxy coating (heavy duty) of ductile iron fittings and accessories - Requirements and test methods
A description is not available for this item.
Advertisement