TSE - TS EN 15207

Tanks for transport of dangerous goods - Plug/socket connection and supply characteristics for service equipment in hazardous areas with 24 V nominal supply voltage

active
Organization: TSE
Publication Date: 18 February 2015
Status: active
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Vessels and containers mounted on vehicles): 23.020.20
scope:

This European Standard specifies the interoperabilityrequirements for the tractor/trailer and/or transport tank/trailerplug/socket for the use in hazardous areas, being: ? the connectionused for the supply Type A and supply Type S electrical power toservice equipment; and ? the supply characteristics for eachoperating mode. This plug/socket combination includes provisionsfor future connections including data transfer. The plug/socketconnection is not used for purposes which are specified in otherstandards for truck ? trailer connections e.g. ISO 12098 and ISO7638-1.

Document History

April 28, 2015
Tanks for transport of dangerous goods - Plug/socket connection and supply characteristics for service equipment in hazardous areas with 24 V nominal supply voltage
Tehlikeli maddelerin tasinmasi icin tanklar - 24 V anma beslemegeriliminde tehlikeli alanlardaki hizmet donanimlari icin fis soketbaglantisi ve besleme karakteristikleri
TS EN 15207
February 18, 2015
Tanks for transport of dangerous goods - Plug/socket connection and supply characteristics for service equipment in hazardous areas with 24 V nominal supply voltage
This European Standard specifies the interoperabilityrequirements for the tractor/trailer and/or transport tank/trailerplug/socket for the use in hazardous areas, being: ? the connectionused for the...
July 3, 2007
Tanks for transport of dangerous goods - Plug/socket connection and supply characteristics for service equipment in hazardous areas with 24 V nominal supply voltage
A description is not available for this item.
Advertisement