TSE - TS ISO 5610-6

Tool holders with rectangular shank for indexable inserts - Part 6: Style G

active
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Cutting tools in general): 25.100.01
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

This part of ISO 5610 specifies tool holders with rectangularshank, style G, i.e. with offset shank and cutting edge angle ?r =90? for side cutting. These tool holders are primarily intended forindexable inserts made of hard metal or other cutting materials tobe mounted by clamping and to be used for turning operations. NOTEThe symbols for the dimensions shown in the tables of this part ofISO 5610 and the corresponding preferred symbols of propertiesdefined in ISO/TS 13399-2 and ISO/TS 13399-3 are given in ISO5610-1:2014, Table A.1.

Document History

November 30, 2015
Tool holders with rectangular shank for indexable inserts - Part 6: Style G
Bu standard, Stil G diger bir ifadeyle kacik (offset) govdeli veyan kesici icin kesici kenar acisi ?_r = 90? olan, dikdortgengovdeli takim tutucularini kapsar. Bu takim tutuculari, esas...
TS ISO 5610-6
April 2, 2015
Tool holders with rectangular shank for indexable inserts - Part 6: Style G
This part of ISO 5610 specifies tool holders with rectangularshank, style G, i.e. with offset shank and cutting edge angle ?r =90? for side cutting. These tool holders are primarily intended...
Advertisement