TSE - TS ISO 8140

Pneumatic fluid power - Cylinders, 1000 kPa (10 bar) series - Mounting dimensions of rod-end clevises

active, Most Current
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Cylinders): 23.100.20
scope:

This International Standard specifies the mounting dimensionsrequired for interchangeability of rod-end clevises of pneumaticcylinders. The rod-end clevises have been designed specifically foruse with 1 000 kPa [10 bar1)] series cylinders manufactured inaccordance with ISO 6430, ISO 6432 and ISO 15552, but this does notlimit their application. The clevises are used on piston rods ofpneumatic cylinders for mechanically transmitting the cylinderforce. The design of the clevises is based on the maximum forcesresulting from the specified internal diameter of the cylinders andpressure according to ISO 6430, ISO 6432 and ISO 15552.

Document History

TS ISO 8140
April 2, 2015
Pneumatic fluid power - Cylinders, 1000 kPa (10 bar) series - Mounting dimensions of rod-end clevises
This International Standard specifies the mounting dimensionsrequired for interchangeability of rod-end clevises of pneumaticcylinders. The rod-end clevises have been designed specifically foruse...
Advertisement