TSE - TS EN 15632-2+A1

District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods

active, Most Current
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard provides requirements and test methodsfor flexible, pre-insulated, directly buried heating pipes withplastics service pipes and bonding between the layers of the pipes.This European Standard is valid for maximum operating temperaturesof 95 ?C and maximum operating pressures up to 10 bar for a designlifetime of at least 30 years. This European Standard does notcover surveillance systems. NOTE For higher temperatures or for thetransport of other fluids, for example potable water, additionalrequirements and testing is needed. Such requirements are notspecified in this European Standard.

Document History

TS EN 15632-2+A1
April 2, 2015
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
This European Standard provides requirements and test methodsfor flexible, pre-insulated, directly buried heating pipes withplastics service pipes and bonding between the layers of the pipes.This...
March 23, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods
A description is not available for this item.
Advertisement