TSE - TS ISO 4107

Commercial vehicles- Wheel hub attachment dimensions

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Transmissions, suspensions): 43.040.50
scope:

This International Standard specifies the dimensions necessaryfor the attachment of a commercial road vehicle wheel on the hub ofthe vehicle whose fixing has six, eight or ten stud holes. ThisInternational Standard considers the flat attachment type withcentring on central bore, which is the recommended type for futureequipment. Other types are currently in use. The specifications donot imply that the wheel is interchangeable from one vehicle toanother.

Document History

TS ISO 4107
August 27, 2015
Commercial vehicles- Wheel hub attachment dimensions
This International Standard specifies the dimensions necessaryfor the attachment of a commercial road vehicle wheel on the hub ofthe vehicle whose fixing has six, eight or ten stud holes....
February 5, 2002
Commercial vehicles- Wheel hub attachment dimensions
Bu standard, 6,8 veya 10 tespit saplamasi deligi bulunan aracintekerlek gobegi uzerinde bir ticari karayolu tasininin tekerlegininbaglantisi icin gerekli boyut ozelliklerini kapsar.
Advertisement