TSE - TS ISO 8566-1

Cranes-Cabins-Part 1: General

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Cranes): 53.020.20
scope:

This part of ISO 8566 specifies the general requirements forcabins and control stations from which cranes, as defined in ISO4306-1, are operated. It takes the conditions of use of the cabininto consideration.

Document History

TS ISO 8566-1
August 27, 2015
Cranes-Cabins-Part 1: General
This part of ISO 8566 specifies the general requirements forcabins and control stations from which cranes, as defined in ISO4306-1, are operated. It takes the conditions of use of the cabininto...
November 11, 1997
Cranes-Cabins-Part 1: General
Bu standard, ISO 4306-1'de tarif edildigi gibi calisan vinclerdekullanilan kabinler icin genel sartlari kapsar.
Advertisement