TSE - TS EN 12111

Tunneling machines - Road headers, continuous miners and impact rippers - Safety requirements

active, Most Current
Organization: TSE
Publication Date: 30 October 2014
Status: active
ICS Code (Construction equipment): 91.220
ICS Code (Tunnel construction): 93.060
scope:

This European Standard deals with all significant hazards,hazardous situations and events relevant to road headers andcontinuous miners as defined in Clause 3 (hereinafter calledmachines) when they are used as intended and under conditions ofmisuse which are reasonably foreseeable by the manufacturer (seeClause 4). NOTE 1 Within the intended use, overturning of the roadheader or continuous miner is not a significant hazard. Excavatorsare out of the scope of this standard and are covered by EN474-1:2006+A4:2013 and EN 474-5:2006+A3:2013. The following itemsand applications are not covered by this European Standard:- thesupply of electricity up to the switch box; - use of the machine inpotentially explosive atmospheres; - use of the machine underhyperbaric conditions; - loading and transport equipment which isnot an integral part of the machine. This European Standard coversincorporation of monitoring devices for hazardous atmospheres. ThisEuropean Standard is not applicable to machines manufactured beforethe date of publication of this European Standard by CEN. NOTE 2Directive 94/9/EC concerning equipment and protective systemsintended for use in potentially explosive atmospheres can beapplicable to the type of machine or equipment covered by thisEuropean Standard. The present standard is not intended to providemeans of complying with the essential health and safetyrequirements of Directive 94/9/EC. For the application inpotentially explosive atmospheres see EN 1710:2005+A1:2008.

Document History

TS EN 12111
October 30, 2014
Tunneling machines - Road headers, continuous miners and impact rippers - Safety requirements
This European Standard deals with all significant hazards,hazardous situations and events relevant to road headers andcontinuous miners as defined in Clause 3 (hereinafter calledmachines) when they...
April 13, 2010
Tunneling machines - Road headers, continuous miners and impact rippers - Safety requirements
Bu standard, imal?tci tarafindan ongorulen sartlar altinda vetasarlandiklari gibi kullanildiklarinda, doner kafali kazicimakinalar, doner tamburlu surekli kazici makinalar ve darbelikazici makinalar...
March 2, 2010
Tunneling machines - Road headers, continuous miners and impact rippers - Safety requirements
A description is not available for this item.
January 9, 2007
Tunnelling machines - Road headers, continuous miners and impact rippers - Safety requirements
Bu standard, imal?tci tarafindan ongorulen sartlar altinda veamaclandigi gibi kullanildiklarinda, doner kafali kazici makinalar,doner tamburlu surekli kazici makinalar ve darbeli kazici makinalarile...
April 25, 2006
Tunnelling machines - Road headers, continuous miners and impact rippers - Safety requirements
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
April 29, 2004
Tunneling machines - Road headers, continuous miners and impact rippers - Safety requirements
Bu standard, imal?tci tarafindan ongorulen sartlar altinda veamaclandigi gibi kullanildiklarinda, doner kafali kazici makinalar,doner tamburlu surekli kazici makinalar ve darbeli kazici makinalarile...
January 28, 2004
Tunnelling machines - Road headers, continuous miners and impact rippers - Safety requirements
A description is not available for this item.
Advertisement