TSE - TS ISO 15500-4

Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 4: Manual valve

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements for themanual valve, a compressed natural gas (CNG) fuel system componentintended for use on the types of motor vehicles defined in ISO3833. This part of ISO 15500 is applicable to vehicles (mono-fuel,bi-fuel or dual-fuel applications) using natural gas in accordancewith ISO 15403. It is not applicable to the following: a) liquefiednatural gas (LNG) fuel system components located upstream of, andincluding, the vaporizer; b) fuel containers; c) stationary gasengines; d) container-mounting hardware; e) electronic fuelmanagement; f) refuelling receptacles.

Document History

TS ISO 15500-4
August 27, 2015
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 4: Manual valve
This part of ISO 15500 specifies tests and requirements for themanual valve, a compressed natural gas (CNG) fuel system componentintended for use on the types of motor vehicles defined in ISO3833....
April 12, 2004
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 4: Manual valve
Bu standard, ISO 3833 standardinda tarif edilen motorlu tasittiplerinde kullanimi on gorulen bir sikistirilmis dogal gaz yakitsistemi bileseni olan el vanasi icin deney ve ozelliklerikapsar.
Advertisement