TSE - TS ISO/IEC 18000-4

Information technology -- Radio frequency identification for item management -- Part 4: Parameters for air interface communications at 2,45 GHz

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Information coding): 35.040
scope:

ISO/IEC 18000-4:2015 defines the air interface for radiofrequency identification (RFID) devices operating in the 2,45 GHzIndustrial, Scientific, and Medical (ISM) band used in itemmanagement applications. It provides a common technicalspecification for RFID devices that can be used by ISO committeesdeveloping RFID application standards. It is intended to allow forcompatibility and to encourage inter-operability of products forthe growing RFID market in the international marketplace.

Document History

TS ISO/IEC 18000-4
October 23, 2015
Information technology -- Radio frequency identification for item management -- Part 4: Parameters for air interface communications at 2,45 GHz
ISO/IEC 18000-4:2015 defines the air interface for radiofrequency identification (RFID) devices operating in the 2,45 GHzIndustrial, Scientific, and Medical (ISM) band used in itemmanagement...
Advertisement