TSE - TS ISO/IEC 11694-3

Identification cards -- Optical memory cards -- Linear recording method -- Part 3: Optical properties and characteristics

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 11694 specifies the optical properties andcharacteristics of optical memory cards using the linear recordingmethod.

Document History

TS ISO/IEC 11694-3
August 27, 2015
Identification cards -- Optical memory cards -- Linear recording method -- Part 3: Optical properties and characteristics
This part of ISO/IEC 11694 specifies the optical properties andcharacteristics of optical memory cards using the linear recordingmethod.
April 17, 2002
Identification cards- Optical memory cards- Linear recording method- Part 3: Optical properties and characteristics
Bu standard optik hafiza kartlarinin parametrelerini ve bu gibikartlarin sayisal veri depolanmasi ve karsiliklidegistirilebilirligi icin kullanilmasini tarif eden bir seristandarddan biridir.
Advertisement