TSE - TS ISO 8516

Textile glass ? Textured yarns ? Basis for a specification

active, Most Current
Organization: TSE
Publication Date: 21 December 2015
Status: active
ICS Code (Textile glass materials): 59.100.10
scope:

This International Standard provides a basis for a specificationapplicable to textured yarns made from single or folded yarns oftextile glass. Textured glass yarns can be produced by severaltypes of process. They can be made starting either from a singlestrand or from two or more strands in which one or more have been?opened? to give the ?bulky? aspect of textured yarn. Texturedglass yarn is used in various applications, for example insulation,filtration, the manufacture of decorative textiles, thereinforcement of plastics and the manufacture of packingmaterials.

Document History

TS ISO 8516
December 21, 2015
Textile glass ? Textured yarns ? Basis for a specification
This International Standard provides a basis for a specificationapplicable to textured yarns made from single or folded yarns oftextile glass. Textured glass yarns can be produced by severaltypes of...
Advertisement