TSE - TS EN 16664

Playing field equipment - Lightweight goals - Functional, safety requirements and test methods

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Outdoor and water sports equipment): 97.220.40
ICS Code (Indoor sports equipment): 97.220.30
scope:

This European Standard specifies the functional and safetyrequirements and test methods for lightweight goals, which areclassified in 4. This standard is not applicable to goals: a)according to EN 748 (football); b) EN 749 (handball); c) EN 750(hockey); d) EN 1270 (basketball); e) EN 15312 (free accessmulti-sports); f) EN 13451-4 (water polo); g) to prEN 16579(portable and fixed goals); h) inflatable goals; i) goals which areclassified as toys under the responsibility of technical committeesCEN/TC 52 "Safety of toys"; j) Goals which are intended to move inuse (e.g. rink hockey and roller hockey). It is applicable toplaying field goals used for training or recreational play, indoorand outdoor including educational and public establishments andrecreational areas.

Document History

TS EN 16664
October 23, 2015
Playing field equipment - Lightweight goals - Functional, safety requirements and test methods
This European Standard specifies the functional and safetyrequirements and test methods for lightweight goals, which areclassified in 4. This standard is not applicable to goals: a)according to EN...
Advertisement