TSE - TS EN 15004-7

Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant (ISO 14520-12:2005, modified)

active, Most Current
Organization: TSE
Publication Date: 18 February 2016
Status: active
ICS Code (Fire protection): 13.220.20
scope:

Bu standard, IG-01 yangin sondurme maddesine gore gazli yanginsondurme sistemleri icin ozel kurallari kapsar. Bu standard,fiziksel ozellikleri, teknik ozellikleri, kullanimi ve guvenlikhususlarinin ayrintilarini ihtiva eder ve 15 ?C?ta 160 bar, 200 barve 300 barlik anma basinclarinda calisan sistemlere uygulanir. Buhusus, diger sistemlerin kullanimina engel degildir, ancak digerbasinclar icin tasarim verileri basim tarihinde mevcutdegildir.

Document History

TS EN 15004-7
February 18, 2016
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant (ISO 14520-12:2005, modified)
Bu standard, IG-01 yangin sondurme maddesine gore gazli yanginsondurme sistemleri icin ozel kurallari kapsar. Bu standard,fiziksel ozellikleri, teknik ozellikleri, kullanimi ve guvenlikhususlarinin...
April 9, 2009
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
A description is not available for this item.
Advertisement