TSE - TS ISO 1496-1
Series 1 freight containers -- Specification and testing -- Part 1: General cargo containers for general purposes
| Organization: | TSE |
| Publication Date: | 18 February 2016 |
| Status: | active |
| ICS Code (General purpose containers): | 55.180.10 |
scope:
1.1 This part of ISO 1496 specifies the basic specifications andtesting requirements for ISO series 1 freight containers of thetotally enclosed general purpose types and certain specific purposetypes (closed, vented, ventilated or open top) which are suitablefor international exchange and for conveyance by road, rail andsea, including interchange between these forms of transport. 1.2The container types covered by this part of ISO 1496 are given inTable 1. Table 1 ? Container types (in accordance with ISO6346:1995, Amd 3:2012, Table E 1) Code Type designation Type groupcode G General purpose container without ventilation GP V Generalpurpose container with ventilation VH U Open-top Container UT B DryBulk Cargo non pressurized, box type BU S Named Cargo SN This partof ISO 1496 does not cover ventilation arrangements, either ventedor ventilated. 1.3 The marking requirements for these containersare given in ISO 6346:1995, Amd 3:2012.
Document History