TSE - TS EN 61340-4-8
Electrostatics - Part 4-8: Standard test methods for specific applications - Electrostatic discharge shielding - Bags
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 February 2015 |
| Status: | active |
| ICS Code (Other standards related to thermodynamics): | 17.200.99 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
This part of IEC 61340 provides a test method for evaluating theperformance of electrostatic discharge shielding bags testedaccording to the requirements of IEC 61340-5-3. The design voltagefor the test apparatus is 1 000 V d.c.
Document History
TS EN 61340-4-8
February 18, 2015
Electrostatics - Part 4-8: Standard test methods for specific applications - Electrostatic discharge shielding - Bags
This part of IEC 61340 provides a test method for evaluating theperformance of electrostatic discharge shielding bags testedaccording to the requirements of IEC 61340-5-3. The design voltagefor the...