TSE - TS EN 60700-1

Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

This part of IEC 60700 applies to thyristor valves with metaloxide surge arresters directly connected between the valveterminals, for use in a line commutated converter for high voltaged.c. power transmission or as part of a back-to-back link. It isrestricted to electrical type and production tests. The testsspecified in this standard are based on air insulated valves. Forother types of valves, the test requirements and acceptancecriteria can be agreed.

Document History

TS EN 60700-1
April 18, 2016
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
This part of IEC 60700 applies to thyristor valves with metaloxide surge arresters directly connected between the valveterminals, for use in a line commutated converter for high voltaged.c. power...
January 19, 2010
Thyristor valves for high-voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
April 25, 2006
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
Bu standard, öngerme çeliklerine (çubuk, tel veya halat). uygulanacak deney metotlarını kapsar
April 16, 1999
Thyristor valves for high voltage direct current (HVDC) power transmission - Part 1: Electrical testing
A description is not available for this item.
Advertisement