TSE - TS ISO 6624-4
Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 February 2016 |
| Status: | active |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This part of ISO 6624 specifies the essential dimensionalfeatures of half keystone rings made of steel, types HK and HKB,having diameters of from 38 mm up to and including 160 mm, used inreciprocating internal combustion piston engines.
Document History
TS ISO 6624-4
February 18, 2016
Internal combustion engines - Piston rings - Part 4: Half keystone rings made of steel
This part of ISO 6624 specifies the essential dimensionalfeatures of half keystone rings made of steel, types HK and HKB,having diameters of from 38 mm up to and including 160 mm, used...