TSE - TS EN 15528
Railway applications - Line categories for managing the interface between load limits of vehicles and infrastructure
| Organization: | TSE |
| Publication Date: | 18 April 2016 |
| Status: | active |
| ICS Code (Transport by rail): | 03.220.30 |
| ICS Code (Trailing stock): | 45.060.20 |
scope:
This European Standard describes methods of classification ofexisting and new railway lines and the categorization of vehicles.The standard specifies the technical requirements for ensuring thecompatibility of the interface between a vehicle and infrastructurewith respect to the vertical load carrying capacity of a line. Thestandard is suitable for use on freight, passenger and mixedtraffic lines with standard track gauge and wider than standardtrack gauge. It contains requirements relevant to: ? classificationof the vertical load carrying capacity of railway infrastructure; ?design of railway vehicles; ? determination of payload limits offreight wagons. A summary of the classification of infrastructureand the categorization of vehicles is given in Annex B. Theassessment of the vertical load carrying capacity of civilengineering structures, track, sub-grade and earthworks by the useof the load models defined in Annex A permits the classification ofinfrastructure into line categories. This European Standardidentifies on which lines vehicles are compatible to theinfrastructure for regular traffic regarding vertical load effects.Line categories are provided for: ? all traffic types; ? heavyfreight traffic; ? locomotives; ? multiple units; ? lightweightpassenger
Document History