TSE - TS EN ISO 9455-5
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 May 2016 |
| Status: | active |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
ISO 9455?in bu kismi, yumusak lehim tozlarinin bakira karsi olanustunluklerini degerlendirmek icin kalitatif (nitel) bir metodutarif eder. Deney, ISO 9454-1?de tanimlanan butun tip 1 tozlarinauygulanir.
Document History
TS EN ISO 9455-5
May 9, 2016
Soft soldering fluxes - Test methods - Part 5: Copper mirror test
ISO 9455?in bu kismi, yumusak lehim tozlarinin bakira karsi olanustunluklerini degerlendirmek icin kalitatif (nitel) bir metodutarif eder. Deney, ISO 9454-1?de tanimlanan butun tip 1...
November 13, 2014
Soft soldering fluxes - Test methods - Part 5: Copper mirror test (ISO 9455-5:2014)
This part of ISO 9455 specifies a qualitative method forassessing the aggressiveness of a flux towards copper. The test isapplicable to all fluxes of type 1 as defined in ISO 9454-1.