TSE - TS EN 13765+A1

Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification

active, Most Current
Organization: TSE
Publication Date: 30 April 2015
Status: active
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies requirements for four types ofthermoplastic multi-layer (non-vulcanized) hoses and hoseassemblies for carrying hydrocarbons, solvents and chemicals. Itspecifies bore sizes from 25 mm to 300 mm, working pressures from 4bar1) to 14 bar and working temperatures from ?30 ?C to 150 ?C.

Document History

TS EN 13765+A1
April 30, 2015
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
This European Standard specifies requirements for four types ofthermoplastic multi-layer (non-vulcanized) hoses and hoseassemblies for carrying hydrocarbons, solvents and chemicals. Itspecifies bore...
July 13, 2010
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
A description is not available for this item.
April 22, 2004
Thermoplastic multi-layer(non-vulcanized)hoses and hose assemblies for the transfer of hydrocarbons,solvents and chemicals-Specification.
Bu standard, hidrokarbonlarin, cozuculerin ve kimyasalmaddelerin tasinmasinda kullanilan, 4 tip termoplastik cok tabakali(vulkanize edilmemis) hortum ve hortum takimlarinin ozelliklerinikapsar. Bu...
January 28, 2004
Thermoplastic multi-layer (non-vulcanized) hoses and hose assemblies for the transfer of hydrocarbons, solvents and chemicals - Specification
A description is not available for this item.
Advertisement