TSE - TS EN ISO 8308

Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls

active, Most Current
Organization: TSE
Publication Date: 24 March 2016
Status: active
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies two methods for thedetermination of transmission of liquids through hose and tubingwalls. Both methods are applicable to rubber and plastics hose andtubing, and comprise: method A, for all hose and tubing sizes andconstructions: a practical comparative test, simulating workingconditions; method B, for hose and tubing up to 16 mm insidediameter.

Document History

TS EN ISO 8308
March 24, 2016
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls
This International Standard specifies two methods for thedetermination of transmission of liquids through hose and tubingwalls. Both methods are applicable to rubber and plastics hose andtubing, and...
April 9, 2009
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls
A description is not available for this item.
Advertisement