TSE - TS EN 60839-11-2

Alarm and electronic security systems - Part 11-2: Electronic access control systems - Application guidelines

active
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Alarm and warning systems): 13.320
scope:

This part of IEC 60839 defines the minimum requirements andguidance for the installation and operation of electronic accesscontrol systems (EACS) and/or accessory equipment to meet differentlevels of protection. This standard includes requirements forplanning, installation, commissioning, maintenance anddocumentation for the application of EACS installed in and aroundbuildings and areas. The equipment functions are defined in the IEC60839-11-1. When the EACS includes functions relating to hold-up orthe detection of intruders, the requirements in standards relatingto intrusion and hold-up are also applicable. This standardprovides application guidelines intended to assist thoseresponsible for establishing an EACS to ascertain the appropriatedesign and planning of the EACS, both in terms of levels ofprotection and levels of performance necessary to provide thedegree of access control and protection considered appropriate foreach installation. This is achieved by scaling or classifying thefeatures of electronic access control systems related to thesecurity functionality (e.g. recognition, access point actuation,access point monitoring, duress signaling and systemself-protection) in line with the known or perceived threatconditions. This standard does not cover the methods and proceduresfor conducting a risk assessment.

Document History

April 18, 2016
Alarm and electronic security systems - Part 11-2: Electronic access control systems - Application guidelines
A description is not available for this item.
TS EN 60839-11-2
April 18, 2016
Alarm and electronic security systems - Part 11-2: Electronic access control systems - Application guidelines
This part of IEC 60839 defines the minimum requirements andguidance for the installation and operation of electronic accesscontrol systems (EACS) and/or accessory equipment to meet differentlevels of...
Advertisement