TSE - TS EN ISO 4263-3

Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids using the TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Hydraulic fluids): 75.120
scope:

This part of ISO 4263 specifies a method for the determinationof the ageing behaviour of synthetic hydraulic fluids of categoriesHFDU, HEES, HEPG and HETG as defined, for example, in ISO 12922[1]and ISO 15380[2]. The ageing is accelerated by the presence ofoxygen and metal catalysts at elevated temperature, and thedegradation of the fluid is followed by changes in acid number.Other parts of ISO 4263 specify similar procedures for thedetermination of ageing behaviour of mineral oils and specifiedcategories of fire-resistant fluids used in hydraulic and otherapplications.

Document History

TS EN ISO 4263-3
April 18, 2016
Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids using the TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids
This part of ISO 4263 specifies a method for the determinationof the ageing behaviour of synthetic hydraulic fluids of categoriesHFDU, HEES, HEPG and HETG as defined, for example, in ISO 12922[1]and...
January 13, 2011
Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids using the TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids
A description is not available for this item.
July 20, 2006
Petroleum and related products - Determination of the ageing behaviour of inhibited oils and fluids - TOST test - Part 3: Anhydrous procedure for synthetic hydraulic fluids
A description is not available for this item.
Advertisement