TSE - TS EN 14037-2
Free hanging heating and cooling surfaces for water with a temperature below 120?C - Part 2: Pre-fabricated ceiling mounted radiant panels for space heating - Test method for thermal output
active, Most Current
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This Standard describes the test method and the testinstallation for determining the thermal out-put of pre-fabricatedceilin
Document History
TS EN 14037-2
December 9, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120?C - Part 2: Pre-fabricated ceiling mounted radiant panels for space heating - Test method for thermal output
This Standard describes the test method and the testinstallation for determining the thermal out-put of pre-fabricatedceiling mounted radiant panels according to the specifications ofEN 14037-1:2016,...
January 28, 2004
Ceiling mounted radiant panels supplied with water at temperature below 120 ?C - Part 2: Test method for thermal output
TS HD 620 S1/Cilt 1 ve Cilt 2'nin bazı maddeleri bu tadilde değiştirilmiştir.