TSE - TS EN 14984

Liming materials - Determination of product effect on soil pH - Soil incubation method

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Fertilizers): 65.080
scope:

This document specifies two methods (method A and method B) ofmeasuring the effect of the addition of any material claimed tohave a liming effect on the soil, using the same basic principles.Method A measures the changes to the soil pH resulting from theaddition of any material claimed to have a liming effect on astandard soil, measured over a period of one month. Method Bassesses the efficiency of any material claimed to have a limingeffect, using a range of defined soils and measured over a periodof up to 2,5 years. The methods are not applicable to mineralproducts coarser than 6,3 mm for method A or 20 mm for method B,determined according to EN 12948. NOTE These methods allowcomparison of products under controlled climatic conditions but donot replace field experiments.

Document History

TS EN 14984
December 9, 2016
Liming materials - Determination of product effect on soil pH - Soil incubation method
This document specifies two methods (method A and method B) ofmeasuring the effect of the addition of any material claimed tohave a liming effect on the soil, using the same basic principles.Method A...
October 12, 2006
Liming materials - Determination of product effect on soil pH - Soil incubation method
A description is not available for this item.
Advertisement