TSE - TS ISO 15500-2

Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 2: Performance and general test methods

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies performance and general testmethods for compressed natural gas (CNG) fuel system componentsintended for use on the types of motor vehicles defined in ISO3833. This part of ISO 15500 is applicable to vehicles (mono-fuel,bi-fuel or dual-fuel applications) using compressed natural gas inaccordance with ISO 15403. It is not applicable to the following:a) liquefied natural gas (LNG) fuel system components locatedupstream of, and including, the vaporizer; b) fuel containers; c)stationary gas engines; d) container-mounting hardware; e)electronic fuel management; f) refuelling receptacles.

Document History

TS ISO 15500-2
August 27, 2015
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 2: Performance and general test methods
This part of ISO 15500 specifies performance and general testmethods for compressed natural gas (CNG) fuel system componentsintended for use on the types of motor vehicles defined in ISO3833. This...
April 12, 2004
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 2: Performance and general test methods
Bu standard, ISO 3833 standardinda tarif edilen motorlu tasittiplerinde kullanimi on gorulen sikistirilmis dogal gaz yakitsistemi bilesenleri icin performans ve genel deney metotlarinikapsar.
Advertisement