TSE - TS EN 13870

Food processing machinery - Chop cutting machines - Safety and hygiene requirements

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This Standard covers portion cutting machines and accessories.This European Standard does not apply to automatic industrialslicing machines (see prEN 16743) and band saw machines (see EN12268). This Standard defines requirements for the design andmanufacture of portion cutting machines. The machines covered bythis European Standard are used for continuous portioning of fresh,smoked or frozen meat with and without bones or of similar productsby separation by means of a blade. This Standard deals with allsignificant hazards, hazardous situations and events relevant tomachines, appliances and machinery, when they are used as intendedand under conditions of misuse which are reasonably foreseeable bythe manufacturer (see Clause 4). This Standard deals with thehazards which can arise during commissioning, operation,maintenance and decommissioning of the machine. The Standard doesnot deal with the specific hazards of loading devices. ThisStandard is not applicable to portion cutting machines which aremanufactured before the date of publication of this document byCEN.

Document History

TS EN 13870
April 18, 2016
Food processing machinery - Chop cutting machines - Safety and hygiene requirements
This Standard covers portion cutting machines and accessories.This European Standard does not apply to automatic industrialslicing machines (see prEN 16743) and band saw machines (see EN12268). This...
January 13, 2011
Food processing machinery - Chop cutting machines - Safety and hygiene requirements
A description is not available for this item.
February 16, 2006
Food processing machinery - Chop cutting machines - Safety and hygiene requirements
Bu standard, bilgisayar ve çevre birimleri yetkili servislerinin, yapısal özellik, işletmecilik, teknik donanım, çalışanların özellikleri ve belgelendirme ile ilgili kurallarını kapsar.
Advertisement