TSE - TS EN ISO 7784-1
Paints and varnishes - Determination of resistance to abrasion - Part 1: Method with abrasive-paper covered wheels and rotating test specimen (ISO 7784-1:2016)
active, Most Current
| Organization: | TSE |
| Publication Date: | 11 July 2016 |
| Status: | active |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 7784 specifies a method for determining theresistance to abrasion of coatings, for which two loaded, freelyrotatable but eccentrically arranged abrasive-paper covered wheelsaffect the coating of the rotating test specimens.
Document History
TS EN ISO 7784-1
July 11, 2016
Paints and varnishes - Determination of resistance to abrasion - Part 1: Method with abrasive-paper covered wheels and rotating test specimen (ISO 7784-1:2016)
This part of ISO 7784 specifies a method for determining theresistance to abrasion of coatings, for which two loaded, freelyrotatable but eccentrically arranged abrasive-paper covered wheelsaffect...
March 9, 2004
Paints and varnishes ? Determination of resistance to abrasion ? Part 1 : Rotating abrasive-paper-covered wheel method
Bu standard, boyalar, vernikler veya benzer bir mamulunkurutulmus filminin asinma mukavemeti tayini icin zimpara kagitlitekerleklerin kullanildigi ve doner bir hareket yapilarakasindirmanin...