TSE CEN ISO/TS 16407-1

Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-1 - Part 1: Test suite structure and test purposes

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

ISO/TS 16407-1:2011 specifies the test suite structure (TSS) andtest purposes (TP) to evaluate the conformity of Front End and BackEnd to ISO/TS 17575-1. The objective of ISO/TS 16407-1:2011 is toprovide a basis for conformance tests for the Front End and theBack End in electronic fee collection (EFC) based on autonomouson-board equipment (OBE) to enable interoperability betweendifferent equipment supplied by different manufacturers.

Document History

TSE CEN ISO/TS 16407-1
December 9, 2016
Electronic fee collection - Evaluation of equipment for conformity to ISO/TS 17575-1 - Part 1: Test suite structure and test purposes
ISO/TS 16407-1:2011 specifies the test suite structure (TSS) andtest purposes (TP) to evaluate the conformity of Front End and BackEnd to ISO/TS 17575-1. The objective of ISO/TS 16407-1:2011 is...
Advertisement