TSE - TS EN 55014-2

Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity - Product family standard

active, Most Current
Organization: TSE
Publication Date: 27 May 2016
Status: active
ICS Code (Electromagnetic compatibility (EMC)): 33.100
scope:

1.1 This part of CISPR 14 deals with the electromagneticimmunity of appliances and similar apparatus for household andsimilar purposes that use electricity, as well as electric toys andelectric tools, the rated voltage of the apparatus being not morethan 250 V for single-phase apparatus to be connected to phase andneutral, and 480 V for other apparatus. Apparatus may incorporatemotors, heating elements or their combination, may contain electricor electronic circuitry, and may be powered by the mains, bytransformer, by batteries, or by any other electrical power source.Apparatus not intended for household use, but which neverthelessmay require the immunity level, such as apparatus intended to beused by laymen in shops, in light industry and on farms, are withinthe scope of this standard, as far as they are included in CISPR14-1. In addition, the following are also included in the scope ofthis standard: ? microwave ovens for domestic use and catering; ?cooking hobs and cooking ovens, heated by means of r.f. energy; ?(single- and multiple-zone) induction cooking appliances; ?appliances for personal care equipped with radiators in the rangefrom UV to IR, inclusive (this includes visible light); ? powersupplies and battery chargers provided with or intended forapparatus within the scope of this standard.

Document History

TS EN 55014-2
May 27, 2016
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity - Product family standard
1.1 This part of CISPR 14 deals with the electromagneticimmunity of appliances and similar apparatus for household andsimilar purposes that use electricity, as well as electric toys andelectric...
March 29, 2011
Electromagnetic compatibility-Immunity requirements for household appliances, tools and similar apparatus-Product family standard
A description is not available for this item.
January 19, 2010
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity - Product family standard
A description is not available for this item.
January 8, 2009
Electromagnetic compatibility ? Immunity requirements for household appliances, tools and similar apparatus ? Product family standard
Bu standard, ev ve benzeri yerlerde kullanilan elektrikli evaletleri ile benzer aparat ve cihazlarin elektromanyetikbagisikligina dairdir.
January 31, 2008
Electromagnetic compatibility - Requirements for household appliances, electric tools and similar apparatus - Part 2: Immunity product family standard
A description is not available for this item.
March 27, 2002
Electromagnetic compatibility-Immunity requirements for household appliances, tools and similar apparatus-Product family standard
Bu standard, ev ve benzeri yerlerde kullanilan elektrikli evaletleri ile benzer aparat ve cihazlarin elektromanyetikbagisikligina dairdir.
Advertisement