TSE - TS ISO 4666-2

Rubber, vulcanized-determination of temperature rise and resistance to fatigue in flexometer testing - Part 2:Rotary flexometer

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Rubber): 83.060
scope:

This part of ISO 4666 specifies a rotary flexometer test for thedetermination of the temperature rise and resistance to fatigue ofvulcanized rubbers under rotary shear loading. It allows the use ofall four types of test conditions described in ISO 4666-1.

Document History

TS ISO 4666-2
August 27, 2015
Rubber, vulcanized-determination of temperature rise and resistance to fatigue in flexometer testing - Part 2:Rotary flexometer
This part of ISO 4666 specifies a rotary flexometer test for thedetermination of the temperature rise and resistance to fatigue ofvulcanized rubbers under rotary shear loading. It allows the use...
February 24, 2003
Rubber, vulcanized-Determination of temperature rise and resistance to fatigue in flexometer testing - Part 2:Rotary flexometer
Bu standard doner kesme yuku uygulanan lastiklerde yorulmadirencinin ve sivaklik yukselmesinin tayini icin kullanilan donerfleksometre deneyini kapsar.
Advertisement