TSE - TS EN 13329

Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods

active, Most Current
Organization: TSE
Publication Date: 11 July 2016
Status: active
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies characteristics, requirementsand test methods for laminate floor coverings with a surface layerbased on aminoplastic thermosetting resins as defined in 3.1 and3.2. It also specifies requirements for marking and packaging. Itincludes a classification system, based on EN ISO 10874, givingpractical requirements for areas of use and levels of use, toindicate where laminate floor coverings will give satisfactoryservice and to encourage the consumer to make an informed choice.Laminate floor coverings are considered for domestic and commerciallevels of use, including domestic kitchens. This standard does notspecify requirements relating to areas which are subjected tofrequent wetting, such as bathrooms, laundry rooms or saunas.

Document History

TS EN 13329
July 11, 2016
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
This European Standard specifies characteristics, requirementsand test methods for laminate floor coverings with a surface layerbased on aminoplastic thermosetting resins as defined in 3.1 and3.2. It...
April 29, 2010
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
Bu standard, laminat yer kaplamalarinin (Madde 3.1?de tarifedilen) ozellikleri, kullanim yeri gerekleri ve deney metotlarinikapsar. Bu standard, laminat yer kaplamalarinin hangi alanlardatatmin edici...
October 12, 2006
Laminate floor coverings - Elements with a surface layer based on aminoplastic thermosetting resins - Specifications, requirements and test methods
A description is not available for this item.
April 23, 2003
Laminate floor coverings- Specifications requirements and test methods
Bu standard, laminat yer kaplamalarinin ozelliklerini ve deneymetotlarini kapsar.
Advertisement